IEC 62541-6 REDLINE
OPC unified architecture – Part 6: Mappings
| Organization: | IEC |
| Publication Date: | 1 July 2020 |
| Status: | active |
| Page Count: | 374 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62541 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC TR 62541‑2, the abstract service definitions specified in IEC 62541‑4, the data structures defined in IEC 62541‑5 and the physical network protocols that can be used to implement the OPC UA specification.
Document History