DSF/PREN ISO 13349

Fans - Vocabulary and definitions of categories (ISO/DIS 13349:2008)

inactive
Organization: DS
Status: inactive
Page Count: 54
ICS Code (Fluid systems and components for general use (Vocabularies)): 01.040.23
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
scope:

Standardisation in the field of fans used for all purposes. Excluded: standardisation of electrical safety.

Document History

July 27, 2010
Fans - Vocabulary and definitions of categories
Standardisation in the field of fans used for all purposes. Excluded: standardisation of electrical safety.
January 15, 2009
Industrial fans - Vocabulary and definitions of categories
This European Standard provides a vocabulary and defines categories for general purpose industrial fans and their component parts. It is applicable to any fan used for industrial purposes, including...
Fans – Vocabulary and definitions of categories (ISO/DIS 13349:2021)
EN ISO 13349 defines terms and categories in the field of fans used for all purposes. It is not applicable to electrical safety.
Industrial fans - Vocabulary and definitions of categories (ISO 13349:1999)
This International Standard provides a vocabulary and defines categories for general purpose industrial fans and their component parts. It is applicable to any fan used for industrial purposes,...
DSF/PREN ISO 13349
Fans - Vocabulary and definitions of categories (ISO/DIS 13349:2008)
Standardisation in the field of fans used for all purposes. Excluded: standardisation of electrical safety.
Fans - Vocabulary and definitions of categories (ISO/FDIS 13349:2010)
Standardisation in the field of fans used for all purposes. Excluded: standardisation of electrical safety.
Advertisement