DS/EN ISO 13349
Industrial fans - Vocabulary and definitions of categories
inactive
| Organization: | DS |
| Publication Date: | 15 January 2009 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Fluid systems and components for general use (Vocabularies)): | 01.040.23 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
scope:
This European Standard provides a vocabulary and defines categories for general purpose industrial fans and their component parts. It is applicable to any fan used for industrial purposes, including the ventilation of buildings and mines, but excluding ceiling, pedestal and similar circulation types of fans such as those commonly used for non-industrial purposes.
Document History
July 27, 2010
Fans - Vocabulary and definitions of categories
Standardisation in the field of fans used for all purposes. Excluded: standardisation of electrical safety.
DS/EN ISO 13349
January 15, 2009
Industrial fans - Vocabulary and definitions of categories
This European Standard provides a vocabulary and defines categories for general purpose industrial fans and their component parts. It is applicable to any fan used for industrial purposes, including...
Fans – Vocabulary and definitions of categories (ISO/DIS 13349:2021)
EN ISO 13349 defines terms and categories in the field of fans used for all purposes. It is not applicable to electrical safety.
Industrial fans - Vocabulary and definitions of categories (ISO 13349:1999)
This International Standard provides a vocabulary and defines categories for general purpose industrial fans and their component parts. It is applicable to any fan used for industrial purposes,...
Fans - Vocabulary and definitions of categories (ISO/DIS 13349:2008)
Standardisation in the field of fans used for all purposes. Excluded: standardisation of electrical safety.
Fans - Vocabulary and definitions of categories (ISO/FDIS 13349:2010)
Standardisation in the field of fans used for all purposes. Excluded: standardisation of electrical safety.