DIN EN 62541-3

OPC Unified Architecture - Part 3: Address space model (IEC 65E/94/CDV:2008); English version FprEN 62541-3:2008

inactive
Organization: DIN
Publication Date: 1 December 2008
Status: inactive
Page Count: 114
ICS Code (IT applications in industry): 35.240.50
ICS Code (Interface and interconnection equipment): 35.200

Document History

November 1, 2015
OPC Unified Architecture - Teil 3: Adressraummodell (IEC 62541-3:2015); Englische Fassung EN 62541-3:2015
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This part of IEC 62541 is the OPC UA meta model on which OPC UA information models are based.
November 1, 2014
OPC Unified Architecture - Part 3: Address Space Model (IEC 65E/374/CDV:2014); English version FprEN 62541-3:2014
A description is not available for this item.
September 1, 2011
OPC Unified Architecture - Teil 3: Adressraummodell (IEC 62541-3:2010); Englische Fassung EN 62541-3:2010
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This Part is the OPC UA meta model on which OPC UA information models are based.
DIN EN 62541-3
December 1, 2008
OPC Unified Architecture - Part 3: Address space model (IEC 65E/94/CDV:2008); English version FprEN 62541-3:2008
A description is not available for this item.
Advertisement