DIN EN 62541-3

OPC Unified Architecture - Teil 3: Adressraummodell (IEC 62541-3:2015); Englische Fassung EN 62541-3:2015

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2015
Status: active
Page Count: 123
ICS Code (IT applications in industry): 35.240.50
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This part of IEC 62541 is the OPC UA meta model on which OPC UA information models are based.

Document History

DIN EN 62541-3
November 1, 2015
OPC Unified Architecture - Teil 3: Adressraummodell (IEC 62541-3:2015); Englische Fassung EN 62541-3:2015
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This part of IEC 62541 is the OPC UA meta model on which OPC UA information models are based.
November 1, 2014
OPC Unified Architecture - Part 3: Address Space Model (IEC 65E/374/CDV:2014); English version FprEN 62541-3:2014
A description is not available for this item.
September 1, 2011
OPC Unified Architecture - Teil 3: Adressraummodell (IEC 62541-3:2010); Englische Fassung EN 62541-3:2010
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This Part is the OPC UA meta model on which OPC UA information models are based.
December 1, 2008
OPC Unified Architecture - Part 3: Address space model (IEC 65E/94/CDV:2008); English version FprEN 62541-3:2008
A description is not available for this item.

References

Advertisement