DIN EN 62541-6

OPC unified architecture - Part 6: Mappings (IEC 62541-6:2015); English version EN 62541-6:2015

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2015
Status: active
Page Count: 89
ICS Code (IT applications in industry): 35.240.50
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of IEC 62541 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC TR 62541-2, the abstract service definitions, described in IEC 62541-4, the data structures defined in IEC 62541-5 and the physical network protocols that can be used to implement the OPC UA specification.

Document History

DIN EN 62541-6
November 1, 2015
OPC unified architecture - Part 6: Mappings (IEC 62541-6:2015); English version EN 62541-6:2015
This part of IEC 62541 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC TR 62541-2, the abstract service definitions, described in IEC 62541-4, the...
November 1, 2014
OPC Unified Architecture - Part 6: Mappings (IEC 65E/377/CDV:2014); English version FprEN 62541-6:2014
A description is not available for this item.
June 1, 2012
OPC unified architecture - Part 6: Mappings (IEC 62541-6:2011); English version EN 62541-6:2011
A description is not available for this item.
December 1, 2008
OPC Unified Architecture - Part 6: Mappings (IEC 65E/97/CDV:2008); English version FprEN 62541-6:2008
A description is not available for this item.

References

Advertisement