DIN EN 62541-7
OPC unified architecture - Part 7: Profiles (IEC 62541-7:2015); English version EN 62541-7:2015
| Organization: | DIN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 111 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) Profiles. The Profiles in this document are used to segregate features with regard to testing of OPC UA products and the nature of the testing (tool based or lab based). This includes the testing performed by the OPC Foundation provided OPC UA CTT (a self-test tool) and by the OPC Foundation provided Independent certification test labs. This could equally as well refer to test tools provided by another organization or a test lab provided by another organization. What is important is the concept of automated tool based testing versus lab based testing. The scope of this standard includes defining functionality that can only be tested in an a lab and defining the grouping of functionality that is to be used when testing OPC UA products either in a lab or using automated tools. The definition of actual TestCases is not within the scope of this document, but the general categories of TestCases are within the scope of this document.
Most OPC UA applications will conform to several, but not all of, the Profiles.
Document History