DIN EN 62541-7

OPC Unified Architecture - Part 7: Profiles (IEC 65E/378/CDV:2014); English version FprEN 62541-7:2014

inactive
Organization: DIN
Publication Date: 1 November 2014
Status: inactive
Page Count: 101
ICS Code (IT applications in industry): 35.240.50
ICS Code (Interface and interconnection equipment): 35.200

Document History

November 1, 2015
OPC unified architecture - Part 7: Profiles (IEC 62541-7:2015); English version EN 62541-7:2015
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) Profiles. The Profiles in this document are used to segregate features with regard to testing of OPC UA products and the nature...
DIN EN 62541-7
November 1, 2014
OPC Unified Architecture - Part 7: Profiles (IEC 65E/378/CDV:2014); English version FprEN 62541-7:2014
A description is not available for this item.
June 1, 2013
OPC unified architecture - Part 7: Profiles (IEC 62541-7:2012); English version EN 62541-7:2012
This part of the IEC 62541 series describes the OPC Unified Architecture Profiles. The Profiles are used to describe the functionality that an OPC UA Server exposes or that an OPC UA Client consumes....
Advertisement