DS/EN 12808-1

Grouts for tiles – Part 1: Determination of chemical resistance of reaction resin mortars

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 November 2008
Status: active
Page Count: 11
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies the test method to be used to determine the chemical resistance of ceramic tile adhesives and grouts under anticipated service conditions. This European Standard applies to reaction resin ceramic tile grouts and adhesives for internal and external ceramic tile installations on walls and floors. This European Standard does not contain performance requirements or recommendations for the design and installation of ceramic tiles and grouts. NOTE - Ceramic tile adhesives and grouts can be used also for other kinds of tiles (natural and agglomerated stones, etc.), where these do not adversely affect the materials. WARNING - This European Standard can involve hazardous materials and operations. Persons using this standard should be familiar with normal laboratory practice. This European Standard does not purport to address all the safety problems, if any, associated with its use. It is the responsibility of the user to establish appropriate safety and health practices and to ensure compliance with any European and national regulatory conditions.

Document History

DS/EN 12808-1
November 7, 2008
Grouts for tiles – Part 1: Determination of chemical resistance of reaction resin mortars
This European Standard specifies the test method to be used to determine the chemical resistance of ceramic tile adhesives and grouts under anticipated service conditions. This European Standard...
July 9, 1999
Adhesives and grouts for tiles - Part 1: Determination of chemical resistance of reaction resin mortars
This European Standard specifies the test method to be used to determine the chemical resistance of ceramic tile adhesives and grouts under anticipated service conditions. This standard applies to...
Grouts for tiles - Part 1: Determination of chemical resistance of reaction resin mortars
This European Standard specifies the test method to be used to determine the chemical resistance of ceramic tile adhesives and grouts under anticipated service conditions. This European Standard...

References

Advertisement