DS/EN 12808-1
Adhesives and grouts for tiles - Part 1: Determination of chemical resistance of reaction resin mortars
inactive
| Organization: | DS |
| Publication Date: | 9 July 1999 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This European Standard specifies the test method to be used to determine the chemical resistance of ceramic tile adhesives and grouts under anticipated service conditions. This standard applies to reaction resin ceramic tile grouts and adhesives for internal and external ceramic tile installations on walls and floors.
Document History
November 7, 2008
Grouts for tiles – Part 1: Determination of chemical resistance of reaction resin mortars
This European Standard specifies the test method to be used to determine the chemical resistance of ceramic tile adhesives and grouts under anticipated service conditions. This European Standard...
DS/EN 12808-1
July 9, 1999
Adhesives and grouts for tiles - Part 1: Determination of chemical resistance of reaction resin mortars
This European Standard specifies the test method to be used to determine the chemical resistance of ceramic tile adhesives and grouts under anticipated service conditions. This standard applies to...
Grouts for tiles - Part 1: Determination of chemical resistance of reaction resin mortars
This European Standard specifies the test method to be used to determine the chemical resistance of ceramic tile adhesives and grouts under anticipated service conditions.
This European Standard...