DSF/prEN ISO 18778

Respiratory equipment - Infant monitors - Particular requirements (ISO 18778:2005)

inactive
Organization: DS
Status: inactive
Page Count: 41
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

IEC 60601-1:1988, Clause 1, applies except as follows: Amendments (add at end of 1.1): 1.1 This International Standard specifies requirements for the safety and essential performance of monitors used to detect apparent life-threatening events1) in sleeping or resting children under three years of age. This International Standard applies to devices used in home care applications. These monitors are generally used without continual professional supervision. This International Standard also applies to the accessories, e.g. probes and cables necessary to apply the monitor to the patient. This International Standard does not apply to monitors intended for use in health care acilities/institutions. The requirements of this International Standard, which replace or modify the requirements of IEC 60601-1:1988 and its Amendments 1 (1991) and 2 (1995), are intended to take precedence over the corresponding general requirements. 1.4 Addition: NOTE Planning and design of products complying with this Standard can have environmental impact during the product life cycle. Environmental aspects are addressed in Annex BB. Additional aspects of environmental impact are addressed in ISO 14971.

Document History

October 25, 2022
Respiratory equipment – Particular requirements for basic safety and essential performance of infant cardiorespiratory monitors (ISO 18778:2022)
This document applies to the basic safety and essential performance of an infant cardiorespiratory monitor, as defined in 3.10, hereafter also referred to as ME equipment, in combination with its...
June 3, 2009
Respiratory equipment – Infant monitors – Particular requirements
IEC 60601-1:1988, Clause 1, applies except as follows: Amendments (add at end of 1.1): 1.1 This International Standard specifies requirements for the safety and essential performance of monitors used...
May 9, 2005
Respiratory equipment - Infant monitors - Particular requirements
This standard specifies requirements for the safety and essential performance of monitors used to detect apparent life-threatening events in sleeping or resting children under three years of age....
Respiratory equipment – Particular requirements for basic safety and essential performance of equipment for infant cardiorespiratory monitors (ISO/DIS 18778:2021)
201.1 Scope, object and related standards Clause 1 of the general standard, applies, except as follows. NOTE – The general standard is IEC 60601-1:2005+AMD1:2012+AMD2:2020. 201.1.1 Scope Replacement:...
DSF/prEN ISO 18778
Respiratory equipment - Infant monitors - Particular requirements (ISO 18778:2005)
IEC 60601-1:1988, Clause 1, applies except as follows: Amendments (add at end of 1.1): 1.1 This International Standard specifies requirements for the safety and essential performance of monitors used...
Advertisement