DS/EN ISO 18778

Respiratory equipment - Infant monitors - Particular requirements

inactive
Organization: DS
Publication Date: 9 May 2005
Status: inactive
Page Count: 42
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This standard specifies requirements for the safety and essential performance of monitors used to detect apparent life-threatening events in sleeping or resting children under three years of age. This International Standard applies to devices used in home care applications. These monitors are generally used without continual professional supervision.

Document History

October 25, 2022
Respiratory equipment – Particular requirements for basic safety and essential performance of infant cardiorespiratory monitors (ISO 18778:2022)
This document applies to the basic safety and essential performance of an infant cardiorespiratory monitor, as defined in 3.10, hereafter also referred to as ME equipment, in combination with its...
June 3, 2009
Respiratory equipment – Infant monitors – Particular requirements
IEC 60601-1:1988, Clause 1, applies except as follows: Amendments (add at end of 1.1): 1.1 This International Standard specifies requirements for the safety and essential performance of monitors used...
DS/EN ISO 18778
May 9, 2005
Respiratory equipment - Infant monitors - Particular requirements
This standard specifies requirements for the safety and essential performance of monitors used to detect apparent life-threatening events in sleeping or resting children under three years of age....
Respiratory equipment – Particular requirements for basic safety and essential performance of equipment for infant cardiorespiratory monitors (ISO/DIS 18778:2021)
201.1 Scope, object and related standards Clause 1 of the general standard, applies, except as follows. NOTE – The general standard is IEC 60601-1:2005+AMD1:2012+AMD2:2020. 201.1.1 Scope Replacement:...
Respiratory equipment - Infant monitors - Particular requirements (ISO 18778:2005)
IEC 60601-1:1988, Clause 1, applies except as follows: Amendments (add at end of 1.1): 1.1 This International Standard specifies requirements for the safety and essential performance of monitors used...
Advertisement