CSA - CAN/CSA-B70-06 UPD 3

Cast iron soil pipe, fittings, and means of joining

inactive
Organization: CSA
Publication Date: 1 October 2008
Status: inactive
Page Count: 10
scope:

This Standard covers cast iron soil pipe, fittings, and means of joining for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade.

Note: Pipe and fittings that comply with this Standard are not universally compatible with pipe and fittings manufactured in accordance with ASTM A 74 and ASTM A 888.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only. All references to gallons are to US gallons.

Document History

January 1, 2019
Cast iron soil pipe, fittings, and means of joining
This Standard covers cast iron soil pipe, fittings, and means of joining for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. Note: Pipe and...
January 1, 2012
Cast iron soil pipe, fittings, and means of joining
This Standard covers cast iron soil pipe, fittings, and means of joining for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. Note: Pipe and...
January 1, 2012
Cast iron soil pipe, fittings, and means of joining
This Standard covers cast iron soil pipe, fittings, and means of joining for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. Note: Pipe and...
January 1, 2012
Cast iron soil pipe, fittings, and means of joining
This Standard covers cast iron soil pipe, fittings, and means of joining for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. Note: Pipe and...
CAN/CSA-B70-06 UPD 3
October 1, 2008
Cast iron soil pipe, fittings, and means of joining
This Standard covers cast iron soil pipe, fittings, and means of joining for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. Note: Pipe and...
March 1, 2008
Cast iron soil pipe, fittings, and means of joining
A description is not available for this item.
January 1, 2007
Cast iron soil pipe, fittings, and means of joining
A description is not available for this item.
September 1, 2006
Cast Iron Soil Pipe, Fittings, and Means of Joining
This Standard covers cast iron soil pipe, fittings, and means of joining for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. Note: Pipe and...
January 1, 2002
Cast Iron Soil Pipe, Fittings, and Means of Joining
This Standard covers cast iron soil pipe and fittings for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. This Standard covers requirements for...
January 1, 2002
Cast Iron Soil Pipe, Fittings, and Means of Joining
This Standard covers cast iron soil pipe and fittings for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. This Standard covers requirements for...
January 1, 2002
Cast Iron Soil Pipe, Fittings, and Means of Joining
This Standard covers cast iron soil pipe and fittings for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. This Standard covers requirements for...
January 1, 1997
Cast Iron Soil Pipe, Fittings, and Means of Joining
This Standard covers cast iron soil pipe and fittings for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. This Standard covers requirements for...
July 1, 1991
Cast Iron Soil Pipe, Fittings, and Means of Joining
This Standard covers cast iron soil pipe and fittings for installation in gravity flow plumbing systems inside and outside of buildings, above and below grade This Standard covers requirements for...

References

Advertisement