CSA - B70-02

Cast Iron Soil Pipe, Fittings, and Means of Joining

inactive
Organization: CSA
Publication Date: 1 January 2002
Status: inactive
Page Count: 42
scope:

This Standard covers cast iron soil pipe and fittings for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade.

This Standard covers requirements for cast iron soil pipe, fittings, backwater valves, and means of joining these components, including dimensions, material specifications, crush strength, pressure testing, and marking. Appendix A contains recommended quality control requirements for cast iron soil pipe and fittings.

In this Standard, "shall" is used to express a requirement, ¡.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate explanatory or informative material from the text. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Legends to equations and figures are considered requirements.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

Document History

January 1, 2019
Cast iron soil pipe, fittings, and means of joining
This Standard covers cast iron soil pipe, fittings, and means of joining for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. Note: Pipe and...
January 1, 2012
Cast iron soil pipe, fittings, and means of joining
This Standard covers cast iron soil pipe, fittings, and means of joining for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. Note: Pipe and...
January 1, 2012
Cast iron soil pipe, fittings, and means of joining
This Standard covers cast iron soil pipe, fittings, and means of joining for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. Note: Pipe and...
January 1, 2012
Cast iron soil pipe, fittings, and means of joining
This Standard covers cast iron soil pipe, fittings, and means of joining for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. Note: Pipe and...
October 1, 2008
Cast iron soil pipe, fittings, and means of joining
This Standard covers cast iron soil pipe, fittings, and means of joining for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. Note: Pipe and...
March 1, 2008
Cast iron soil pipe, fittings, and means of joining
A description is not available for this item.
January 1, 2007
Cast iron soil pipe, fittings, and means of joining
A description is not available for this item.
September 1, 2006
Cast Iron Soil Pipe, Fittings, and Means of Joining
This Standard covers cast iron soil pipe, fittings, and means of joining for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. Note: Pipe and...
January 1, 2002
Cast Iron Soil Pipe, Fittings, and Means of Joining
This Standard covers cast iron soil pipe and fittings for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. This Standard covers requirements for...
January 1, 2002
Cast Iron Soil Pipe, Fittings, and Means of Joining
This Standard covers cast iron soil pipe and fittings for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. This Standard covers requirements for...
B70-02
January 1, 2002
Cast Iron Soil Pipe, Fittings, and Means of Joining
This Standard covers cast iron soil pipe and fittings for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. This Standard covers requirements for...
January 1, 1997
Cast Iron Soil Pipe, Fittings, and Means of Joining
This Standard covers cast iron soil pipe and fittings for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. This Standard covers requirements for...
July 1, 1991
Cast Iron Soil Pipe, Fittings, and Means of Joining
This Standard covers cast iron soil pipe and fittings for installation in gravity flow plumbing systems inside and outside of buildings, above and below grade This Standard covers requirements for...

References

Advertisement