DSF/prEN ISO 11810-1

Lasers and laser-related equipment - Test method and classification for the laser resistance of surgical drapes and/or patient protective covers - Part 1: Primary ignition and penetration (ISO 11810-1:2005)

pending
Organization: DS
Status: pending
Page Count: 23
ICS Code (Hospital equipment): 11.140
scope:

This part of ISO 11810 is applicable to disposable and reusable, as well as woven and non-woven materials used as surgical drapes and other patient protective covers which claim to be laser-resistant. The purpose of this part of ISO 11810 is to provide a standardized method for testing and classifying surgical drapes and other patient protective covers with respect to laser-induced hazards. An appropriate classification system is given. It is not the purpose of this part of ISO 11810 to serve as a general fire safety specification, and as such, this part of ISO 11810 does not cover other sources of ignition. It also does not cover the issue of laser-induced secondary ignition. All materials reflect portions of the beam and it is necessary for the user to decide whether specular reflectance may be a hazard. This measurement, however, is not covered in this part of ISO 11810.

Document History

May 27, 2009
Lasers and laser-related equipment - Test method and classification for the laser resistance of surgical drapes and/or patient protective covers - Part 1: Primary ignition and penetration
This part of ISO 11810 is applicable to disposable and reusable, as well as woven and non-woven materials used as surgical drapes and other patient protective covers which claim to be...
April 25, 2005
Lasers and laser-related equipment - Test method and classification for the laser resistance of surgical drapes and/or patient protective covers - Part 1: Primary ignition and penetration
This standard is applicable to disposable and reusable, as well as woven and non-woven materials used as surgical drapes and other patient protective covers which claim to be laser-resistant. The...
DSF/prEN ISO 11810-1
Lasers and laser-related equipment - Test method and classification for the laser resistance of surgical drapes and/or patient protective covers - Part 1: Primary ignition and penetration (ISO 11810-1:2005)
This part of ISO 11810 is applicable to disposable and reusable, as well as woven and non-woven materials used as surgical drapes and other patient protective covers which claim to be...
Advertisement