DS/EN ISO 11810-1

Lasers and laser-related equipment - Test method and classification for the laser resistance of surgical drapes and/or patient protective covers - Part 1: Primary ignition and penetration

inactive, Most Current
Organization: DS
Publication Date: 27 May 2009
Status: inactive
Page Count: 26
ICS Code (Surgical instruments and materials): 11.040.30
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Other protective equipment): 13.340.99
scope:

This part of ISO 11810 is applicable to disposable and reusable, as well as woven and non-woven materials used as surgical drapes and other patient protective covers which claim to be laser-resistant. The purpose of this part of ISO 11810 is to provide a standardized method for testing and classifying surgical drapes and other patient protective covers with respect to laser-induced hazards. An appropriate classification system is given. It is not the purpose of this part of ISO 11810 to serve as a general fire safety specification, and as such, this part of ISO 11810 does not cover other sources of ignition. It also does not cover the issue of laser-induced secondary ignition. All materials reflect portions of the beam and it is necessary for the user to decide whether specular reflectance may be a hazard. This measurement, however, is not covered in this part of ISO 11810.

Document History

DS/EN ISO 11810-1
May 27, 2009
Lasers and laser-related equipment - Test method and classification for the laser resistance of surgical drapes and/or patient protective covers - Part 1: Primary ignition and penetration
This part of ISO 11810 is applicable to disposable and reusable, as well as woven and non-woven materials used as surgical drapes and other patient protective covers which claim to be...
April 25, 2005
Lasers and laser-related equipment - Test method and classification for the laser resistance of surgical drapes and/or patient protective covers - Part 1: Primary ignition and penetration
This standard is applicable to disposable and reusable, as well as woven and non-woven materials used as surgical drapes and other patient protective covers which claim to be laser-resistant. The...
Lasers and laser-related equipment - Test method and classification for the laser resistance of surgical drapes and/or patient protective covers - Part 1: Primary ignition and penetration (ISO 11810-1:2005)
This part of ISO 11810 is applicable to disposable and reusable, as well as woven and non-woven materials used as surgical drapes and other patient protective covers which claim to be...

References

Advertisement