NPFC - MIL-DTL-52471
HOSE AND HOSE ASSEMBLIES, RUBBER, HYDRAULIC PRESSURE TYPE, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 4 December 2008 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers pressure-type, wire-reinforced, rubber, hydraulic hose and hose assemblies. The core of this specification uses SAE-J517. The operating pressures range between 625 psi to 7,500 psi (4.3 to 48.3 MPa). The operating temperature range is -40°F to +212°F (-40°C to 100°C).
intended Use:
Hose and hose assemblies covered by this specification are intended for use in hydraulic equipment systems at temperatures ranging from -40°F to 200°F (-40°C to 93.3°C). Hoses, type 100R... View More
Document History