DS/ISO 7176-19

Wheelchairs – Part 19: Wheeled mobility devices for use as seats in motor vehicles

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 September 2008
Status: active
Page Count: 42
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This part of ISO 7176 specifies wheelchair design and performance requirements and associated test methods, as well as requirements for wheelchair labelling, presale literature disclosure, user instructions and user warnings. These requirements are applicable to wheelchairs that are designed to be secured by any type of wheelchair tiedown in accordance with ISO 10542-1 and any other applicable parts of the ISO 10542 series. This part of ISO 7176 applies to all manual and powered wheelchairs, including scooters, which, in addition to their intended function as mobility devices, are also intended for use as forward-facing seats in motor vehicles by children and adults with a body mass equal to or greater than 22 kg. It also applies to wheelchairs with add-on components designed to meet one or more of the requirements of this part of ISO 7176.

Document History

April 11, 2022
Wheelchairs – Part 19: Wheelchairs for use as seats in motor vehicles
This document specifies test methods, requirements and recommendations for wheelchairs intended for use as seats in motor vehicles related to design, performance, labelling, presale literature, user...
December 1, 2015
Wheelchairs – Part 19: Wheeled mobility devices for use as seats in motor vehicles – AMENDMENT 1: Annex G
A description is not available for this item.
DS/ISO 7176-19
September 30, 2008
Wheelchairs – Part 19: Wheeled mobility devices for use as seats in motor vehicles
This part of ISO 7176 specifies wheelchair design and performance requirements and associated test methods, as well as requirements for wheelchair labelling, presale literature disclosure, user...
January 31, 2002
Wheelchairs - Part 19: Wheeled mobility devices for use in motor vehicles
This standard specifies wheelchair design and performance requirements and associated test methods, as well as requirements for wheelchair labelling, presale literature disclosure, user instructions...
Wheelchairs - Part 19: Wheeled mobility devices for use as seats in motor vehicles
This part of ISO 7176 specifies wheelchair design and performance requirements and associated test methods, as well as requirements for wheelchair labelling, presale literature disclosure, user...
Annex G
A description is not available for this item.
Advertisement