DSF/ISO/FDIS 7176-19

Wheelchairs - Part 19: Wheeled mobility devices for use as seats in motor vehicles

inactive
Organization: DS
Status: inactive
Page Count: 53
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This part of ISO 7176 specifies wheelchair design and performance requirements and associated test
methods, as well as requirements for wheelchair labelling, presale literature disclosure, user instructions and
user warnings. These requirements are applicable to wheelchairs that are designed to be secured by any type
of wheelchair tiedown in accordance with ISO 10542-1 and any other applicable parts of the ISO 10542
series.
This part of ISO 7176 applies to all manual and powered wheelchairs, including scooters, which, in addition to
their intended function as mobility devices, are also intended for use as forward-facing seats in motor vehicles
by children and adults with a body mass equal to or greater than 22 kg. It also applies to wheelchairs with
add-on components designed to meet one or more of the requirements of this part of ISO 7176.

Document History

April 11, 2022
Wheelchairs – Part 19: Wheelchairs for use as seats in motor vehicles
This document specifies test methods, requirements and recommendations for wheelchairs intended for use as seats in motor vehicles related to design, performance, labelling, presale literature, user...
December 1, 2015
Wheelchairs – Part 19: Wheeled mobility devices for use as seats in motor vehicles – AMENDMENT 1: Annex G
A description is not available for this item.
September 30, 2008
Wheelchairs – Part 19: Wheeled mobility devices for use as seats in motor vehicles
This part of ISO 7176 specifies wheelchair design and performance requirements and associated test methods, as well as requirements for wheelchair labelling, presale literature disclosure, user...
January 31, 2002
Wheelchairs - Part 19: Wheeled mobility devices for use in motor vehicles
This standard specifies wheelchair design and performance requirements and associated test methods, as well as requirements for wheelchair labelling, presale literature disclosure, user instructions...
DSF/ISO/FDIS 7176-19
Wheelchairs - Part 19: Wheeled mobility devices for use as seats in motor vehicles
This part of ISO 7176 specifies wheelchair design and performance requirements and associated test methods, as well as requirements for wheelchair labelling, presale literature disclosure, user...
Annex G
A description is not available for this item.

References

Advertisement