DS/EN 1264-5

Water based surface embedded heating and cooling systems – Part 5: Heating and cooling surfaces embedded in floors, ceilings and walls – Determination of the thermal output

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 November 2008
Status: active
Page Count: 14
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard applies to water based heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. Part 5 of this standard deals with the recalculation of values determined in Part 2 of this European Standard for the system in question, using it for floor heating applications. The recalculation method described in this part of the standard enables the conversion of the calculation and test results of Part 2 into results for other surface orientations in the room, i. e. for ceiling and wall heating, as well as for the application as cooling surfaces, i. e. for floor, ceiling and wall cooling. It has to be emphasised that the test results of Part 2 of this European Standard are the basis of all calculation. Therefore the use of this prove method is necessary whether or not the system in question is used for heating or cooling application. This European Standard shall be applied to commercial trade and practical engineering if proved and certifiable values of the thermal output shall be used.

Document History

May 26, 2021
Water based surface embedded heating and cooling systems – Part 5: Determination of the thermal output for wall and ceiling heating and for floor, wall and ceiling cooling
The EN 1264 series gives guidelines for surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings)...
DS/EN 1264-5
November 27, 2008
Water based surface embedded heating and cooling systems – Part 5: Heating and cooling surfaces embedded in floors, ceilings and walls – Determination of the thermal output
This European Standard applies to water based heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. Part 5 of this standard deals with the...
Water based surface embedded heating and cooling systems - Part 5: Heating and cooling surfaces embedded in floors, ceilings and walls - Determination of the thermal output
This European Standard applies to water based heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. Part 5 of this standard deals with the...
Advertisement