DS/EN 1264-5

Water based surface embedded heating and cooling systems – Part 5: Determination of the thermal output for wall and ceiling heating and for floor, wall and ceiling cooling

active, Most Current
Organization: DS
Publication Date: 26 May 2021
Status: active
Page Count: 13
ICS Code (Central heating systems): 91.140.10
scope:

The EN 1264 series gives guidelines for surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings) and focuses on systems installed for the purpose of thermal comfort. The EN 1264 series gives guidelines for water based heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. It also specifies the use of other heating media instead of water, as appropriate. The EN 1264 series specifies standardized product characteristics by calculation and testing the thermal output of heating for technical specifications and certification. For the design, construction and operation of these systems, see EN 1264-3 and EN 1264-4 for the types A, B, C, D, H, I and J. For the types E, F and G, see the EN ISO 11855 series. The systems specified in the EN 1264 series are adjoined to the structural base of the enclosure surfaces of the building, mounted directly or with fixing supports. The EN 1264 series does not specify ceiling systems mounted in a suspended ceiling with a designed open air gap between the system and the building structure which allows the thermally induced circulation of the air. The thermal output of these systems can be determined according to the EN 14037 series and EN 14240. EN 1264-5 specifies the recalculation of values determined in EN 1264-2 for the system in question. It enables the conversion of the calculation and measurement results of EN 1264-2 into results for other surface orientations in the room, i.e. for ceiling and wall heating, as well as for the application as cooling surfaces, i.e. for floor, ceiling and wall cooling. The test results of EN 1264-2 are the basis of all calculation, whether or not the system in question is used for heating or cooling application.

Document History

DS/EN 1264-5
May 26, 2021
Water based surface embedded heating and cooling systems – Part 5: Determination of the thermal output for wall and ceiling heating and for floor, wall and ceiling cooling
The EN 1264 series gives guidelines for surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings)...
November 27, 2008
Water based surface embedded heating and cooling systems – Part 5: Heating and cooling surfaces embedded in floors, ceilings and walls – Determination of the thermal output
This European Standard applies to water based heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. Part 5 of this standard deals with the...
Water based surface embedded heating and cooling systems - Part 5: Heating and cooling surfaces embedded in floors, ceilings and walls - Determination of the thermal output
This European Standard applies to water based heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. Part 5 of this standard deals with the...
Advertisement