DS/ISO/IEC 9075-10 + cd-rom

Information technology - Database languages - SQL - Part 10: Object Language Bindings (SQL/OLB)

inactive
Organization: DS
Publication Date: 5 August 2002
Status: inactive
Page Count: 2
ICS Code (Languages used in information technology): 35.060
scope:

This part of ISO/IEC 9075 defines extensions of Database language SQL to support embedding of SQL statements into programs written in the Java (TM) programming language (Java is a registered trademark of Sun Microsystems, Inc.). The embedding of SQL into Java is commonly known as "SQLJ". This part of ISO/IEC 9075 specifies the syntax and semantics of SQLJ, as well as mechanisms to ensure binary portability of resulting SQLJ applications. In addition, it specifies a number of Java packages and their contained classes (including methods). Throughout this part of ISO/IEC 9075, the terms "SQLJ" and "SQL/OLB" are used synonymously. Note 1 - The framework for this part of ISO/IEC 9075 is described by the Reference Model of Data Management (ISO/IEC 10032:1995).

Document History

June 6, 2023
Information technology – Database languages SQL – Part 10: Object language bindings (SQL/OLB)
ISO/IEC 9075-2 specifies embedded SQL for the programming languages: Ada, C, COBOL, Fortran, MUMPS, Pascal, and PL/I. ISO/IEC 9075-10:2016 defines similar features of Database language SQL that support...
DS/ISO/IEC 9075-10 + cd-rom
August 5, 2002
Information technology - Database languages - SQL - Part 10: Object Language Bindings (SQL/OLB)
This part of ISO/IEC 9075 defines extensions of Database language SQL to support embedding of SQL statements into programs written in the Java (TM) programming language (Java is a registered...
Advertisement