DS/ISO/IEC 9075-10
Information technology – Database languages SQL – Part 10: Object language bindings (SQL/OLB)
| Organization: | DS |
| Publication Date: | 6 June 2023 |
| Status: | active |
| Page Count: | 342 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
ISO/IEC 9075-2 specifies embedded SQL for the programming languages: Ada, C, COBOL, Fortran, MUMPS, Pascal, and PL/I. ISO/IEC 9075-10:2016 defines similar features of Database language SQL that support embedding of SQL-statements into programs written in the Java? programming language (Java is a registered trademark of Sun Microsystems, Inc.). The embedding of SQL into Java is commonly known as "SQLJ". This part of ISO/IEC 9075 specifies the syntax and semantics of SQLJ, as well as mechanisms to ensure binary portability of resulting SQLJ applications. In addition, it specifies a number of Java packages and their contained classes (including methods). Throughout ISO/IEC 9075-10:2016, the terms "SQLJ" and "SQL/OLB" are used synonymously. NOTE - Additional explanatory material (non-normative) about certain facilities defined in ISO/IEC 9075-2 can be found in ISO/IEC TR 19075-3.
Document History