IEC 60704-2-1

Household and Similar Electrical Appliances - Test Code for the Determination of Airborne Acoustical Noise - Part 2-1: Particular Requirements for Vacuum Cleaners

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 2000
Status: inactive
Page Count: 36
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Cleaning appliances): 97.080
scope:

General

Replacement:

These particular requirements apply to electrical vacuum cleaners (including their accessories and their component parts) for household and similar use.

This standard applies as it is to electrical vacuum cleaners operating in dry conditions. Some additions and modifications for vacuum cleaners operating in wet conditions are under consideration.

By "similar use" is understood use in conditions similar to those in households, for example in inns, coffee houses and tea rooms.

This standard does not apply to vacuum cleaners for industrial or professional purposes.

Types of noise

Replacement:

ISO 3743-1, ISO 3743-2 and ISO 3744 can all be used for measuring noise emitted by vacuum cleaners.

Size of the source

Replacement:

The method specified in ISO 3744 is applicable to noise sources of any size. In applying ISO 3743-1 and ISO 3743-2, care should be taken to ensure that the maximum size of the vacuum cleaner under test fulfils the requirements specified in 1.3 of ISO 3743-1 and ISO 3743-2.

Document History

October 1, 2020
Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-1: Particular requirements for dry vacuum cleaners
General This part of IEC 60704 is applicable for the determination of airborne acoustical noise of mains operated and cordless dry vacuum cleaners for household use or under conditions similar to...
May 1, 2014
Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-1: Particular requirements for vacuum cleaners
General Replacement: These particular requirements apply to electrical vacuum cleaners (including their accessories and their component parts) for household use in or under conditions similar to...
IEC 60704-2-1
December 1, 2000
Household and Similar Electrical Appliances - Test Code for the Determination of Airborne Acoustical Noise - Part 2-1: Particular Requirements for Vacuum Cleaners
General Replacement: These particular requirements apply to electrical vacuum cleaners (including their accessories and their component parts) for household and similar use. This standard applies...
January 1, 1984
Test Code for the Determination of Airborne Acoustical Noise Emitted by Household and Similar Electrical Appliances Part 2: Particular Requirements for Vacuum Cleaners
A description is not available for this item.

References

Advertisement