DSF/FPREN 62439-4
Industrial communication networks high availability automation networks -- Part 4: Cross-network Redundancy Protocol (CRP)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 43 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
Document History
May 25, 2012
Industrial communication networks - High availability automation networks - Part 4: Cross-network Redundancy Protocol (CRP)
IEC 62439-4:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies a redundancy protocol that is based on the...
May 19, 2010
Industrial communication networks - High availability automation networks - Part 4: Cross-network Redundancy Protocol (CRP)
IEC 62439-4:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies a redundancy protocol that is based on the...
Industrial communication networks - High availability automation networks -- Part 4: Cross-network Redundancy Protocol (CRP)
IEC 62439-4:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies a redundancy protocol that is based on the...
Industrial communication networks - High availability automation networks - Part 4: Cross-network Redundancy Protocol (CRP)
IEC 62439-4:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies a redundancy protocol that is based on the...
DSF/FPREN 62439-4
Industrial communication networks high availability automation networks -- Part 4: Cross-network Redundancy Protocol (CRP)
A description is not available for this item.
Industrial communication networks - High availability automation networks -- Part 4: Cross-network Redundancy Protocol (CRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies - the common...