DSF/FPREN 62439-4

Industrial communication networks - High availability automation networks -- Part 4: Cross-network Redundancy Protocol (CRP)

pending
Organization: DS
Status: pending
Page Count: 327
ICS Code (Industrial process measurement and control): 25.040.40
scope:

The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies - the common elements and definitions for other parts of the IEC 62439 series; - the conformance test specification (normative); - a classification scheme for network characteristics (informative); - a methodology for estimating network availability (informative); - the configuration rules, calculation and measurement method for a deterministic recovery time in RSTP.

Document History

May 25, 2012
Industrial communication networks - High availability automation networks - Part 4: Cross-network Redundancy Protocol (CRP)
IEC 62439-4:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies a redundancy protocol that is based on the...
May 19, 2010
Industrial communication networks - High availability automation networks - Part 4: Cross-network Redundancy Protocol (CRP)
IEC 62439-4:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies a redundancy protocol that is based on the...
Industrial communication networks - High availability automation networks -- Part 4: Cross-network Redundancy Protocol (CRP)
IEC 62439-4:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies a redundancy protocol that is based on the...
Industrial communication networks - High availability automation networks - Part 4: Cross-network Redundancy Protocol (CRP)
IEC 62439-4:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies a redundancy protocol that is based on the...
Industrial communication networks high availability automation networks -- Part 4: Cross-network Redundancy Protocol (CRP)
A description is not available for this item.
DSF/FPREN 62439-4
Industrial communication networks - High availability automation networks -- Part 4: Cross-network Redundancy Protocol (CRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies - the common...
Advertisement