DSF/prEN 61094-2

Electroacoutstics - Measurement microphones -- Part 2: Primary method for the pressure calibration of laboratory standard microphones by the reciprocity technique

inactive
Organization: DS
Status: inactive
Page Count: 44
ICS Code (Accessories): 33.160.50
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 61094: - is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphones having the same mechanical dimensions; - specifies a primary method of determining the complex pressure sensitivity so as to establish a reproducible and accurate basis for the measurement of sound pressure.

Document History

March 21, 2022
Electroacoustics – Measurement microphones – Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
No scope available
June 9, 2009
Electroacoustics - Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
This part of IEC 61094: - is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphones having the same mechanical dimensions; -...
September 28, 1994
Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
Applies to laboratory standard microphones meeting the requirements of IEC 1094-1 and other types of condenser microphones having the same mechanical dimensions or specifies a primary method of...
Electroacoustics – Measurement microphones – Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
This part of IEC 61094: • is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphones having the same mechanical dimensions; •...
DSF/prEN 61094-2
Electroacoutstics - Measurement microphones -- Part 2: Primary method for the pressure calibration of laboratory standard microphones by the reciprocity technique
This part of IEC 61094: - is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphones having the same mechanical dimensions; -...
Electroacoustics - Measurement microphones - Part 2: Primary method for the pressure calibration of laboratory standard microphones by the reciprocity technique
This part of IEC 61094: - is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphones having the same mechanical dimensions; -...
Advertisement