DS/EN 61094-2/A1
Electroacoustics – Measurement microphones – Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
active, Most Current
| Organization: | DS |
| Publication Date: | 21 March 2022 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
No scope available
Document History
DS/EN 61094-2/A1
March 21, 2022
Electroacoustics – Measurement microphones – Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
No scope available
June 9, 2009
Electroacoustics - Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
This part of IEC 61094: - is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphones having the same mechanical dimensions; -...
September 28, 1994
Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
Applies to laboratory standard microphones meeting the requirements of IEC 1094-1 and other types of condenser microphones having the same mechanical dimensions or specifies a primary method of...
Electroacoustics – Measurement microphones – Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
This part of IEC 61094: • is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphones having the same mechanical dimensions; •...
Electroacoutstics - Measurement microphones -- Part 2: Primary method for the pressure calibration of laboratory standard microphones by the reciprocity technique
This part of IEC 61094: - is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphones having the same mechanical dimensions; -...
Electroacoustics - Measurement microphones - Part 2: Primary method for the pressure calibration of laboratory standard microphones by the reciprocity technique
This part of IEC 61094:
- is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphones having the same mechanical dimensions;
-...