IEC 62236-3-1

Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 2008
Status: inactive
Page Count: 38
ICS Code (Railway rolling stock): 45.060
scope:

This part of IEC 62236 specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock and trainsets including urban vehicles for use in city streets.

The frequency range considered is from d.c. to 400 GHz. No measurements need to be performed at frequencies where no requirement is specified.

The scope of this standard ends at the interface of the rolling stock with its respective energy inputs and outputs. In the case of locomotives, trainsets, trams, etc. this is the current collector (pantograph, shoe gear). In the case of hauled stock, this is the a.c. or d.c. auxiliary power connector. However, since the current collector is part of the traction stock, it is not entirely possible to exclude the effects of this interface with the power supply line. The slow moving test has been designed to minimise these effects.

Basically, all apparatus to be integrated into a vehicle should meet the requirements of Part 3- 2 of this standard. In exceptional cases, where apparatus meets another EMC standard, but full compliance with Part 3-2 is not demonstrated, EMC should be assured by adequate integration measures of the apparatus into the vehicle system and/or by an appropriate EMC analysis and test which justifies deviating from Part 3-2.

The electromagnetic interference concerning the railway system as a whole is dealt with in IEC 62236-2.

These specific provisions are to be used in conjunction with the general provisions in IEC 62236-1.

Document History

February 1, 2018
Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle
This part of IEC 62236 specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city...
IEC 62236-3-1
December 1, 2008
Railway applications – Electromagnetic compatibility – Part 3-1: Rolling stock – Train and complete vehicle
This part of IEC 62236 specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock and trainsets including urban vehicles for use in city streets. The...
April 1, 2003
Railway applications Electromagnetic compatibility Part 3-1: Rolling stock Train and complete vehicle
A description is not available for this item.

References

Advertisement