DIN EN ISO 4611
Plastics - Determination of the effects of exposure to damp heat, water spray and salt mist (ISO 4611:2008); German version EN ISO 4611:2008
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2009 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Plastics in general): | 83.080.01 |
Document History
April 1, 2011
Plastics - Determination of the effects of exposure to damp heat, water spray and salt mist (ISO 4611:2010); German version EN ISO 4611:2010
Diese Internationale Norm legt die Bedingungen für Beanspruchung von Kunststoffen durch
— warmfeuchtes Klima,
— Sprühwasser,
— Salznebel
und die Verfahren zur Bewertung der Veränderung...
February 1, 2010
Plastics - Determination of the effects of exposure to damp heat, water spray and salt mist (ISO/DIS 4611:2009); German version prEN ISO 4611:2009
A description is not available for this item.
DIN EN ISO 4611
February 1, 2009
Plastics - Determination of the effects of exposure to damp heat, water spray and salt mist (ISO 4611:2008); German version EN ISO 4611:2008
A description is not available for this item.
May 1, 2008
Plastics - Determination of the effects of exposure to damp heat, water spray and salt mist (ISO/FDIS 4611:2008); German version prEN ISO 4611:2008
A description is not available for this item.
May 1, 2000
Plastics - Determination of effects of exposure to damp heat, water spray and salt mist (ISO 4611:1987); German version EN ISO 4611:1999
A description is not available for this item.