DIN EN ISO 4611

Plastics - Determination of the effects of exposure to damp heat, water spray and salt mist (ISO/FDIS 4611:2008); German version prEN ISO 4611:2008

inactive
Organization: DIN
Publication Date: 1 May 2008
Status: inactive
Page Count: 18
ICS Code (Plastics in general): 83.080.01

Document History

April 1, 2011
Plastics - Determination of the effects of exposure to damp heat, water spray and salt mist (ISO 4611:2010); German version EN ISO 4611:2010
Diese Internationale Norm legt die Bedingungen für Beanspruchung von Kunststoffen durch — warmfeuchtes Klima, — Sprühwasser, — Salznebel und die Verfahren zur Bewertung der Veränderung...
February 1, 2010
Plastics - Determination of the effects of exposure to damp heat, water spray and salt mist (ISO/DIS 4611:2009); German version prEN ISO 4611:2009
A description is not available for this item.
February 1, 2009
Plastics - Determination of the effects of exposure to damp heat, water spray and salt mist (ISO 4611:2008); German version EN ISO 4611:2008
A description is not available for this item.
DIN EN ISO 4611
May 1, 2008
Plastics - Determination of the effects of exposure to damp heat, water spray and salt mist (ISO/FDIS 4611:2008); German version prEN ISO 4611:2008
A description is not available for this item.
May 1, 2000
Plastics - Determination of effects of exposure to damp heat, water spray and salt mist (ISO 4611:1987); German version EN ISO 4611:1999
A description is not available for this item.
Advertisement