DLA - SMD-5962-86814 REV A

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL D-TYPE FLIP-FLOP, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 July 1987
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HC534 Flip-Flop, octal, D-type, 3-state with inverted outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, ¼" × 1-1/16"), dual-in-line package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC Output voltage- - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current- - - - - - - - - - - - - - - - - - ±20mA DC output current (per pin)- - - - - - - - - - - - - - ±35 mA DC VCC or GND current (per pin)- - - - - - - - - - - - ±70 mA Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Case R - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case 2 - - - - - - - - - - - - - - - - - - - - - - - 60° C/W 3/ Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C Input rise or fall time: VCC = 2.0 V- - - - - - - - - - - - - - - - - - - - 0 to 1000 ns VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V- - - - - - - - - - - - - - - - - - - - 0 to 400 ns Minimum setup time, input D to clock (tS): TC = +25°C: VCC = 2.0 V- - - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V- - - - - - - - - - - - - - - - - - - - 17 ns TC = −55°C to +125°C: VCC = 2.0 V- - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V- - - - - - - - - - - - - - - - - - - - 26 ns Minimum clock pulse width (tW): TC = +25°C: VCC = 2.0 V- - - - - - - - - - - - - - - - - - - - 80 ns VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - 16 ns VCC = 6.0 V- - - - - - - - - - - - - - - - - - - - 14 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 120 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 24 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 20 ns Minimum bold time, clock to input D (tH): TC = 25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 50 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 10 ns VCC = 6 0 V - - - - - - - - - - - - - - - - - - - 9 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 75 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 15 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 13 ns Maximum frequency (fmax) TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 6 MHz VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 30 MHz VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 35 MHz TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 4 MHz VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 20 MHz VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 23 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 30, 2018
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL D-TYPE FLIP-FLOP, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 15, 2011
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL D-TYPE FLIP-FLOP, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 15, 2004
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL D-TYPE FLIP-FLOP, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-86814 REV A
July 29, 1987
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL D-TYPE FLIP-FLOP, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 16, 1986
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL D-TYPE FLIP-FLOP, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement