API RP 17H

Remotely Operated Vehicle (ROV) Interfaces on Subsea Production Systems

inactive
Buy Now
Organization: API
Publication Date: 1 July 2004
Status: inactive
Page Count: 82
scope:

This part of ISO 13628 gives functional requirements and guidelines for ROV interfaces on subsea production systems for the petroleum and natural gas industries. It is applicable to both the selection and use of ROV interfaces on subsea production equipment, and provides guidance on design as well as the operational requirements for maximising the potential of standard equipment and design principles. The auditable information for subsea systems it offers will allow interfacing and actuation by ROV-operated systems, while the issues it identifies are those that have to be considered when designing interfaces on subsea production systems. The framework and detailed specifications set out will enable the user to select the correct interface for a specific application.

Document History

July 1, 2019
Remotely Operated Tools and Interfaces on Subsea Production Systems
API Recommended Practice 17H provides recommendations for development and design of remotely operated subsea tools and interfaces on subsea production systems to maximize the potential of...
July 1, 2019
Remotely Operated Tools and Interfaces on Subsea Production Systems
API Recommended Practice 17H provides recommendations for development and design of remotely operated subsea tools and interfaces on subsea production systems to maximize the potential of...
June 1, 2013
Remotely Operated Vehicle Interfaces on Subsea Production Systems
This document provides recommendations for development and design of remotely operated subsea tools and interfaces on subsea production systems in order to maximize the potential of standardizing...
June 1, 2013
Remotely Operated Vehicle Interfaces on Subsea Production Systems
This document provides recommendations for development and design of remotely operated subsea tools and interfaces on subsea production systems in order to maximize the potential of standardizing...
July 1, 2004
Remotely Operated Vehicle (ROV) Interfaces on Subsea Production Systems
This part of ISO 13628 gives functional requirements and guidelines for ROV interfaces on subsea production systems for the petroleum and natural gas industries. It is applicable to both the...
API RP 17H
July 1, 2004
Remotely Operated Vehicle (ROV) Interfaces on Subsea Production Systems
This part of ISO 13628 gives functional requirements and guidelines for ROV interfaces on subsea production systems for the petroleum and natural gas industries. It is applicable to both the...

References

Advertisement