CENELEC - EN 50492
Basic standard for the in-situ measurement of electromagnetic field strength related to human exposure in the vicinity of base stations
inactive
| Organization: | CENELEC |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This European Standard specifies in the vicinity of base station as defined in 3.2 the measurement methods, the measurement systems and the post processing that shall be used to determine in-situ the electromagnetic field for human exposure assessment in the frequency range 100 kHz to 300 GHz.
Document History
November 1, 2008
Basic standard for the in-situ measurement of electromagnetic field strength related to human exposure in the vicinity of base stations
This European Standard specifies in the vicinity of base station as defined in 3.2 the measurement methods, the measurement systems and the post processing that shall be used to determine in-situ the...
EN 50492
November 1, 2008
Basic standard for the in-situ measurement of electromagnetic field strength related to human exposure in the vicinity of base stations
This European Standard specifies in the vicinity of base station as defined in 3.2 the measurement methods, the measurement systems and the post processing that shall be used to determine in-situ the...