FORD - WSB-M1C208-A2

GREASE, LITHIUM COMPLEX - POLYMER ADDITIVE - HIGH TEMPERATURE - NLGI #2 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 14 October 2008
Status: inactive
Page Count: 2
scope:

The materials defined by these specifications are high temperature lubricants containing lithium complex soap and mineral oil, modified with a polymer agent and may be used in the operating temperature range from -20 to 200  °C.

Document History

WSB-M1C208-A2
October 14, 2008
GREASE, LITHIUM COMPLEX - POLYMER ADDITIVE - HIGH TEMPERATURE - NLGI #2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are high temperature lubricants containing lithium complex soap and mineral oil, modified with a polymer agent and may be used in the operating...
February 23, 2004
GREASE, LITHIUM COMPLEX - POLYMER ADDITIVE - HIGH TEMPERATURE - NLGI #2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are high temperature lubricants containing lithium complex soap and mineral oil, modified with a polymer agent and may be used in the operating...
April 3, 1984
GREASE, LITHIUM COMPLEX - POLYMER ADDITIVE - HIGH TEMPERATURE - NLGI #2
1. SCOPE The materials defined by these specifications are high temperature lubricants containing lithium complex soap and mineral oil, modified with a polymer agent and may be used in the operating...

References

Advertisement