ETSI - TS 129 198-16

Universal Mobile Telecommunications System (UMTS); LTE; Open Service Access (OSA) Application Programming Interface (API); Part 16: Service broker Service Capability Feature (SCF)

inactive
Organization: ETSI
Publication Date: 1 January 2009
Status: inactive
Page Count: 23
scope:

The present document is Part 16 of the Stage 3 specification for an Application Programming Interface (API) for Open Service Access (OSA).

The OSA specifications define an architecture that enables application developers to make use of network functionality through an open standardised interface, i.e. the OSA APIs. The concepts and the functional architecture for the OSA are contained in 3GPP TS 23.198 [3]. The requirements for OSA are contained in 3GPP TS 22.127 [2].

The present document specifies the Service Broker Capability Feature (SCF) aspects of the interface. All aspects of the Service Broker SCF are defined here, these being:

• Sequence Diagrams

• Class Diagrams

• Interface specification plus detailed method descriptions

• State Transition diagrams

• Data definitions

• IDL Description of the interfaces

• WSDL Description of the interfaces

The process by which this task is accomplished is through the use of object modelling techniques described by the Unified Modelling Language (UML).

This specification has been defined jointly between 3GPP TSG CT WG5, ETSI TISPAN and the Parlay Group, in cooperation with a number of JAIN™ Community member companies.

Maintenance of up to 3GPP Rel-8 and new OSA Stage 1, 2 and 3 work beyond Rel-9 was moved to OMA in June 2008.

Document History

January 1, 2010
Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); LTE; Open Service Access (OSA) Application Programming Interface (API); Part 16: Service broker Service Capability Feature (SCF)
A description is not available for this item.
TS 129 198-16
January 1, 2009
Universal Mobile Telecommunications System (UMTS); LTE; Open Service Access (OSA) Application Programming Interface (API); Part 16: Service broker Service Capability Feature (SCF)
The present document is Part 16 of the Stage 3 specification for an Application Programming Interface (API) for Open Service Access (OSA). The OSA specifications define an architecture that enables...
June 1, 2007
Universal Mobile Telecommunications System (UMTS); Open Service Access (OSA) Application Programming Interface (API); Part 16: Service broker Service Capability Feature (SCF)
The present document is Part 16 of the Stage 3 specification for an Application Programming Interface (API) for Open Service Access (OSA). The OSA specifications define an architecture that enables...
June 1, 2007
Universal Mobile Telecommunications System (UMTS); Open Service Access (OSA) Application Programming Interface (API); Part 16: Service broker Service Capability Feature (SCF)
The present document is Part 16 of the Stage 3 specification for an Application Programming Interface (API) for Open Service Access (OSA). The OSA specifications define an architecture that enables...

References

Advertisement