NFPA 1963

Standard for Fire Hose Connections

inactive
Buy Now
Organization: NFPA
Publication Date: 1 January 2009
Status: inactive
Page Count: 34
scope:

This standard gives the performance requirements for new fire hose couplings and adapters with nominal sizes from 3⁄4 in. (19 mm) through 8 in. (200 mm) and the specifications for the mating surfaces.

Purpose. The purpose of this standard is to provide a uniform standard for safe couplings and adapters for the users of fire hose connections.

Document History

January 1, 2019
Standard for Fire Hose Connections
This standard gives the performance and requirements for new fire hose couplings and adapters with nominal sizes from ¾ in. (19 mm) through 8 in. (200 mm) and the specifications for the screw thread...
January 1, 2014
Standard for Fire Hose Connections
This standard gives the performance and requirements for new fire hose couplings and adapters with nominal sizes from 3⁄4 in. (19 mm) through 8 in. (200 mm) and the specifications for the screw...
September 10, 2009
Standard for Fire Hose Connections
This standard gives the performance requirements for new fire hose couplings and adapters with nominal sizes from 3⁄4 in. (19 mm) through 8 in. (200 mm) and the specifications for the mating...
NFPA 1963
January 1, 2009
Standard for Fire Hose Connections
This standard gives the performance requirements for new fire hose couplings and adapters with nominal sizes from 3⁄4 in. (19 mm) through 8 in. (200 mm) and the specifications for the mating...
January 1, 2003
Standard for Fire Hose Connections
This standard gives the performance requirements for new fire hose couplings and adapters with nominal sizes from ¾ in. (19 mm) through 8 in. (200 mm) and the specifications for the mating surfaces.
August 5, 1998
Standard for Fire Hose Connections
(footnote *) This standard gives the performance requirements for new fire hose couplings and adapters with nominal sizes from 3/4 in. (19 mm) through 6 in. (150 mm) and the specifications for the...
January 1, 1993
Standard for Fire Hose Connections
A description is not available for this item.
January 1, 1985
STANDARD FOR SCREW THREADS AND GASKETS FOR FIRE HOSE CONNECTIONS
A description is not available for this item.

References

Advertisement