NFPA 1963
Standard for Fire Hose Connections
inactive
Buy Now
| Organization: | NFPA |
| Publication Date: | 1 January 2003 |
| Status: | inactive |
| Page Count: | 34 |
scope:
This standard gives the performance requirements for new fire hose couplings and adapters with nominal sizes from ¾ in. (19 mm) through 8 in. (200 mm) and the specifications for the mating surfaces.
Document History
January 1, 2019
Standard for Fire Hose Connections
This standard gives the performance and requirements for new fire hose couplings and adapters with nominal sizes from ¾ in. (19 mm) through 8 in. (200 mm) and the specifications for the screw thread...
January 1, 2014
Standard for Fire Hose Connections
This standard gives the performance and requirements for new fire hose couplings and adapters with nominal sizes from 3⁄4 in. (19 mm) through 8 in. (200 mm) and the specifications for the screw...
September 10, 2009
Standard for Fire Hose Connections
This standard gives the performance requirements for new fire hose couplings and adapters with nominal sizes from 3⁄4 in. (19 mm) through 8 in. (200 mm) and the specifications for the mating...
January 1, 2009
Standard for Fire Hose Connections
This standard gives the performance requirements for new fire hose couplings and adapters with nominal sizes from 3⁄4 in. (19 mm) through 8 in. (200 mm) and the specifications for the mating...
NFPA 1963
January 1, 2003
Standard for Fire Hose Connections
This standard gives the performance requirements for new fire hose couplings and adapters with nominal sizes from ¾ in. (19 mm) through 8 in. (200 mm) and the specifications for the mating surfaces.
August 5, 1998
Standard for Fire Hose Connections
(footnote *) This standard gives the performance requirements for new fire hose couplings and adapters with nominal sizes from 3/4 in. (19 mm) through 6 in. (150 mm) and the specifications for the...
January 1, 1993
Standard for Fire Hose Connections
A description is not available for this item.
January 1, 1985
STANDARD FOR SCREW THREADS AND GASKETS FOR FIRE HOSE CONNECTIONS
A description is not available for this item.