DSF/FPREN 60974-11

Arc welding equipment -- Part 11: Electrode holders

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Welding consumables): 25.160.20
scope:

This part of IEC 60974 is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to electrode holders for underwater welding. This part of IEC 60974 specifies safety and performance requirements of electrode holders.

Document History

November 8, 2010
Arc welding equipment – Part 11: Electrode holders
IEC 60974-11:2010 is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to electrode holders for underwater welding. This part...
November 15, 2004
Arc welding equipment - Part 11: Electrode holders
This standard is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to electrode holders for underwater welding. This part of...
October 24, 1995
Arc-welding equipment - Part 11: Electrode holders
Specifies safety and construction requirements of electrode holders for manual welding with electrodes up to 10 mm diameter.
Arc welding equipment -- Part 11: Electrode holders
This part of IEC 60974 is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to electrode holders for underwater welding. This...
DSF/FPREN 60974-11
Arc welding equipment -- Part 11: Electrode holders
This part of IEC 60974 is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to electrode holders for underwater welding. This...
Advertisement