DS/EN 60974-11
Arc-welding equipment - Part 11: Electrode holders
inactive
| Organization: | DS |
| Publication Date: | 24 October 1995 |
| Status: | inactive |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
Specifies safety and construction requirements of electrode holders for manual welding with electrodes up to 10 mm diameter.
Document History
November 8, 2010
Arc welding equipment – Part 11: Electrode holders
IEC 60974-11:2010 is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to electrode holders for underwater welding. This part...
November 15, 2004
Arc welding equipment - Part 11: Electrode holders
This standard is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to electrode holders for underwater welding. This part of...
DS/EN 60974-11
October 24, 1995
Arc-welding equipment - Part 11: Electrode holders
Specifies safety and construction requirements of electrode holders for manual welding with electrodes up to 10 mm diameter.
Arc welding equipment -- Part 11: Electrode holders
This part of IEC 60974 is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to electrode holders for underwater welding. This...
Arc welding equipment -- Part 11: Electrode holders
This part of IEC 60974 is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to electrode holders for underwater welding. This...