NPFC - MIL-M-38510/75
MICROCIRCUITS, DIGITAL, BIPOLAR, SCHOTTKY TTL, EXCLUSIVE OR GATES, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 27 November 1985 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This specification covers the detail requirements for monolithic silicon, Schottky TTL, quadruple 2-input exclusive-OR gates microcircuits. Qualification requirements are removed for device type 02. These device types are inactive for new design after the date of this revision. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.
The complete part number shall be in accordance with MIL-M-38510, with the exception that the "JAN" or "J" certification mark shall not be used on device 02.
The device type shall be as follows:
Device type Circuit 01 Quad, 2-input exclusive-OR gate 02 1/ Quad, exclusive OR/NOR gate
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) A F-1 (14-lead, ¼" × ¼") flat package B F-3 (14-lead, 3/16" × ¼") flat package C D-1 (14-lead, ¼" × ¾") dual-in-line package D F-2 (14-lead, ¼" × ⅜") flat package E D-2 (16-lead, ¼" × ⅞") dual-in-line package F F-5 (16-lead, ¼" × ⅜") flat package
Supply voltage range- - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - −1.2 V dc at −18 mA to +5.5 V dc Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation per gate, (PD)- - 104.0 mW for type 01 137.0 mW for type 02 1/ 2/ Lead temperature (soldering, 10 seconds)- - 300°C Thermal resistance, junction-to-case (θJC): Cases A, B, C, D, E and F - - - - - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ) 3/- - - - - - - - +175°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage (VCC)- - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH)- - 2.0 V dc Maximum low-level input voltage (VIL) 4/- 0.8 V dc Case operating temperature range (TC) - - −55°C to +125°C
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History