AWWA C150/A21.50

Thickness Design of Ductile-Iron Pipe

inactive
Buy Now
Organization: AWWA
Publication Date: 8 June 2008
Status: inactive
Page Count: 64
scope:

This standard describes the thickness design of ductile-iron pipe complying with the requirements of ANSI*/AWWA C151/A21.51, Ductile-Iron Pipe, Centrifugally Cast, for Water. Sec. 4.1 outlines the design procedure, and Sec. 4.2 gives a design example. Sec. 4.3 explains the basis of design. As opposed to using procedures in Sec. 4.1 or Sec. 4.3, the designer may reference Tables 12 through 14 directly.

Table 12 lists thicknesses for standard laying conditions and certain depths of cover. Table 13 lists thicknesses for 150 psi-350 psi (1,034 kPa-2,413 kPa)† water working pressure.

The greater thickness from Table 12 or Table 13 for given trench load or internal pressure should be used.

Table 14 lists working pressures and maximum depths of cover for standard laying conditions and standard pressure classes. Table 15 lists special thickness classes of ductile-iron pipe.

Purpose

The purpose of this standard is to provide the minimum requirements for the thickness design of ductile-iron pipe, including basis of design and design procedure.

*American National Standards Institute, 25 West 43rd Street, Fourth Floor, New York, NY 10036.

†Metric conversions given in this standard are direct conversions of US customary units and are not those specified in International Organization for Standardization (ISO) standards.

Document History

October 25, 2021
Thickness Design of Ductile-Iron Pipe
This standard describes the thickness design of ductile-iron pipe complying with the requirements of ANSI*/AWWA C151/A21.51, Ductile-Iron Pipe, Centrifugally Cast. Sec. 4.1 outlines the design...
June 8, 2014
Thickness Design of Ductile-Iron Pipe
This standard describes the thickness design of ductile-iron pipe complying with the requirements of ANSI*/AWWA C151/A21.51, Ductile-Iron Pipe, Centrifugally Cast. Sec. 4.1 outlines the design...
AWWA C150/A21.50
June 8, 2008
Thickness Design of Ductile-Iron Pipe
This standard describes the thickness design of ductile-iron pipe complying with the requirements of ANSI*/AWWA C151/A21.51, Ductile-Iron Pipe, Centrifugally Cast, for Water. Sec. 4.1 outlines the...
January 20, 2002
Thickness Design of Ductile-Iron Pipe
A description is not available for this item.
January 20, 2002
Thickness Design of Ductile-Iron Pipe
A description is not available for this item.
February 4, 1996
Thickness Design of Ductile-Iron Pipe
A description is not available for this item.
January 1, 1991
Thickness Design of Ductile-Iron Pipe
A description is not available for this item.
January 1, 1981
Thickness Design of Ductile-Iron Pipe
A description is not available for this item.
January 1, 1981
Thickness Design of Ductile-Iron Pipe
A description is not available for this item.
January 1, 1976
Thickness Design of Ductile-Iron Pipe
A description is not available for this item.

References

Advertisement