DIN EN ISO 14113
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa) (ISO 14113:2007)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Welding equipment): | 25.160.30 |
Document History
February 1, 2014
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa) (ISO 14113:2013)
This International Standard specifies requirements for rubber and plastics hose and hose assemblies for use with compressed, liquefied, and dissolved gases up to a maximum working pressure of 450 bar...
DIN EN ISO 14113
January 1, 2009
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa) (ISO 14113:2007)
A description is not available for this item.
September 1, 1997
Gas welding equipment - Rubber and plastics hoses and hose assemblies for compressed or liquefied gases up to a maximum design pressure of 450 bar (ISO 14113:1997)
A description is not available for this item.