DIN EN ISO 14113
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa) (ISO 14113:2013)
| Organization: | DIN |
| Publication Date: | 1 February 2014 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This International Standard specifies requirements for rubber and plastics hose and hose assemblies for use with compressed, liquefied, and dissolved gases up to a maximum working pressure of 450 bar (45 MPa), within the ambient temperature range of −20 °C to +60 °C.
This International Standard applies to hose assemblies used to connect industrial gas cylinders to manifolds or bundles prior to any pressure reduction stage.
This International Standard does not cover rubber or thermoplastic hoses for welding, cutting, and allied processes (see ISO 3821 and ISO 12170).
This International Standard does not apply to refrigerated liquefied gases or to liquefied petroleum gases (LPG).
Document History