DIN EN ISO 14114
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements (ISO 14114:2017)
| Organization: | DIN |
| Publication Date: | 1 April 2018 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This document applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies requirements for design, materials and testing of cylinder manifold systems for the supply of acetylene for use in welding, cutting and allied processes.
This document applies to acetylene cylinder manifold systems in which acetylene single cylinders or acetylene bundles are coupled for collective gas withdrawal.
NOTE National regulations exist regarding limitation of the amount of single cylinders/bundles of acetylene on a single location (e.g. in warehouse or connected to a manifold system).
This document also covers a test procedure for decomposition blockers
Document History