DIN EN ISO 14114

Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements (ISO 14114:2014)

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2014
Status: inactive
Page Count: 22
ICS Code (Welding equipment): 25.160.30
scope:

This standard applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies requirements for design, materials and testing of cylinder manifold systems for the supply of acetylene for use in welding, cutting and allied processes.

This standard applies to acetylene cylinder manifold systems in which acetylene single cylinders or acetylene bundles are coupled for collective gas withdrawal.

NOTE National regulations exist regarding limitation of the amount of single cylinders/bundles.

This standard also covers a test procedure for decomposition blocker.

Document History

April 1, 2018
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements (ISO 14114:2017)
This document applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies...
October 1, 2016
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements (ISO/DIS 14114:2016); German and English version prEN ISO 14114:2016
A description is not available for this item.
October 1, 2015
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements (ISO 14114:2014)
This standard applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies...
DIN EN ISO 14114
September 1, 2014
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements (ISO 14114:2014)
This standard applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies...
September 1, 1999
Acetylene manifold systems for welding, cutting and allied processes - General requirements (ISO 14144:1999); English version of DIN EN ISO 14114
A description is not available for this item.

References

Advertisement