NFPA 1965
Standard for Fire Hose Appliances
inactive
Buy Now
| Organization: | NFPA |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This standard shall cover the requirements for fire hose appliances up to and including 150 mm (6 in.) nominal dimension designed for connection to fire hose, fire apparatus, and fire hydrants and intended for general fire service use in controlling or conveying water.
Document History
January 1, 2014
Standard for Fire Hose Appliances
This standard shall cover the requirements for fire hose appliances up to and including 6 in. (150 mm) nominal dimension designed for connection to fire hose, fire apparatus, and fire hydrants and...
NFPA 1965
January 1, 2009
Standard for Fire Hose Appliances
This standard shall cover the requirements for fire hose appliances up to and including 150 mm (6 in.) nominal dimension designed for connection to fire hose, fire apparatus, and fire hydrants and...
January 1, 2003
Standard for Fire Hose Appliances
A description is not available for this item.