DS/ISO/IEC 24727-4
Identification cards - Integrated circuit card programming interfaces - Part 4: Application programming interface (API) administration
| Organization: | DS |
| Publication Date: | 4 December 2008 |
| Status: | active |
| Page Count: | 91 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
ISO/IEC 24727 defines a set of programming interfaces for interactions between integrated circuit cards and external applications to include generic services for multi-sector use.
This part of ISO/IEC 24727 standardizes the connectivity and security mechanisms between the clientapplication and the card-application.
It specifies API-Administration of service-independent and implementation-indep
Document History