DSF/ISO/IEC 24727-4/PDAM 1
Identifikationskort - Programmeringsgrænseflader for chipkort - Del 4: API-administration
| Organization: | DS |
| Status: | inactive |
| Page Count: | 143 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
ISO/IEC 24727 defines a set of programming interfaces for interactions between integrated circuit cards and external applications to include generic services for multi-sector use.
This part of ISO/IEC 24727 standardizes the connectivity and security mechanisms between the clientapplication and the card-application.
It specifies API-Administration of service-independent and implementation-indep
Document History