FORD ESA-M1C213-A

GREASE, LITHIUM-12 HYDROXYSTEARATE POLYMER ADDITIVE-EXTREME PRESSURE-NLGI #1 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 14 October 2008
Status: inactive
Page Count: 2
scope:

The material defined by this specification is an extreme pressure lubricant containing lithium-12 hydroxystearate thickener and mineral oil, modified with extreme pressure and tackiness agents.

Document History

FORD ESA-M1C213-A
October 14, 2008
GREASE, LITHIUM-12 HYDROXYSTEARATE POLYMER ADDITIVE-EXTREME PRESSURE-NLGI #1 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an extreme pressure lubricant containing lithium-12 hydroxystearate thickener and mineral oil, modified with extreme pressure and tackiness agents.
February 23, 2004
GREASE, LITHIUM-12 HYDROXYSTEARATE POLYMER ADDITIVE-EXTREME PRESSURE-NLGI #1 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an extreme pressure lubricant containing lithium-12 hydroxystearate thickener and mineral oil, modified with extreme pressure and tackiness...
September 18, 1987
GREASE, LITHIUM 12 HYDROXYSTEARATE - POLYMER ADDITIVE - EXTREME PRESSURE - NLGI #1
1. SCOPE The material defined by this specification is an extreme pressure lubricant containing lithium-12 hydroxystearate thickener and mineral oil, modified with extreme pressure and tackiness...

References

Advertisement